(2) 14 AWG MIN. WIRE COMBINATION SIZE
(3) 8 AWG MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR, CLOSURE, UF SPLICE CONTENTS
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 PER CARTON STANDARD PACKAGE
YES CONNECTOR INCLUDED
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 3
COLOR BLACK
LENGTH 8 INCH
USED ON UNDERGROUND BURIED AND OVERHEAD ENVIRONMENTS
ESUF MODEL
NSI Industries LLC
Done
Datasheet
Description
(2) 14 AWG MIN. WIRE COMBINATION SIZE
(3) 8 AWG MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR, CLOSURE, UF SPLICE CONTENTS
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 PER CARTON STANDARD PACKAGE
YES CONNECTOR INCLUDED
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 3
COLOR BLACK
LENGTH 8 INCH
USED ON UNDERGROUND BURIED AND OVERHEAD ENVIRONMENTS
ESUF MODEL
(2) 14 AWG MIN. WIRE COMBINATION SIZE
(3) 8 AWG MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR, CLOSURE, UF SPLICE CONTENTS
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 PER CARTON STANDARD PACKAGE
YES CONNECTOR INCLUDED
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 3
COLOR BLACK
LENGTH 8 INCH
USED ON UNDERGROUND BURIED AND OVERHEAD ENVIRONMENTS
ESUF MODEL
(2) 14 AWG MIN. WIRE COMBINATION SIZE
(3) 8 AWG MAX. WIRE COMBINATION SIZE
SPLICE CONNECTOR, CLOSURE, UF SPLICE CONTENTS
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 PER CARTON STANDARD PACKAGE
YES CONNECTOR INCLUDED
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 3
COLOR BLACK
LENGTH 8 INCH
USED ON UNDERGROUND BURIED AND OVERHEAD ENVIRONMENTS