NSI Industries LLC 0 to 600 V Low Voltage Standard Splice Kit SKAB-0

Description
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS UL APPROVAL 600 V VOLTAGE RATING 6 TO 1/0 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE EASY-SPLICE[TM] BRAND NUMBER OF CABLES 2 TEMPERATURE RATING 105 DEG C SK MODEL
Datasheet
Description
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS UL APPROVAL 600 V VOLTAGE RATING 6 TO 1/0 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE EASY-SPLICE[TM] BRAND NUMBER OF CABLES 2 TEMPERATURE RATING 105 DEG C SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 600 V Low Voltage Standard Splice Kit - SKAB-0 - NSI Industries LLC
Huntersville, NC, USA
0 to 600 V Low Voltage Standard Splice Kit
SKAB-0
0 to 600 V Low Voltage Standard Splice Kit SKAB-0
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS UL APPROVAL 600 V VOLTAGE RATING 6 TO 1/0 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE EASY-SPLICE[TM] BRAND NUMBER OF CABLES 2 TEMPERATURE RATING 105 DEG C SK MODEL
  • DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
  • HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 6 TO 1/0 AWG CONDUCTOR SIZE
  • HEAT SHRINK TUBE INSULATOR TYPE
  • EASY-SPLICE[TM] BRAND
  • NUMBER OF CABLES 2
  • TEMPERATURE RATING 105 DEG C
  • SK MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Splice Kits
Product Number SKAB-0
Product Name 0 to 600 V Low Voltage Standard Splice Kit
Unlock Full Specs
to access all available technical data

Similar Products