NSI Industries LLC 0 to 600 V Low Voltage Standard Splice Kit NMS-3

Description
(3) SPLICE CONDUCTOR, (1) HINGED COVER, (2) SCREW CONTENTS UL (CANADA AND US) APPROVAL SPLICE CONNECTOR TYPE 300 V VOLTAGE RATING 3 CONDUCTOR(S) 14 TO 12 AWG CONDUCTOR SIZE 3 SPLICE(S) OVERALL DIMENSION 36.6 INCH L X 54.9 INCH W X 13.2 INCH H MATERIAL THERMOPLASTIC COLOR WHITE NMS MODEL
Datasheet
Description
(3) SPLICE CONDUCTOR, (1) HINGED COVER, (2) SCREW CONTENTS UL (CANADA AND US) APPROVAL SPLICE CONNECTOR TYPE 300 V VOLTAGE RATING 3 CONDUCTOR(S) 14 TO 12 AWG CONDUCTOR SIZE 3 SPLICE(S) OVERALL DIMENSION 36.6 INCH L X 54.9 INCH W X 13.2 INCH H MATERIAL THERMOPLASTIC COLOR WHITE NMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 600 V Low Voltage Standard Splice Kit - NMS-3 - NSI Industries LLC
Huntersville, NC, USA
0 to 600 V Low Voltage Standard Splice Kit
NMS-3
0 to 600 V Low Voltage Standard Splice Kit NMS-3
(3) SPLICE CONDUCTOR, (1) HINGED COVER, (2) SCREW CONTENTS UL (CANADA AND US) APPROVAL SPLICE CONNECTOR TYPE 300 V VOLTAGE RATING 3 CONDUCTOR(S) 14 TO 12 AWG CONDUCTOR SIZE 3 SPLICE(S) OVERALL DIMENSION 36.6 INCH L X 54.9 INCH W X 13.2 INCH H MATERIAL THERMOPLASTIC COLOR WHITE NMS MODEL
  • (3) SPLICE CONDUCTOR, (1) HINGED COVER, (2) SCREW CONTENTS
  • UL (CANADA AND US) APPROVAL
  • SPLICE CONNECTOR TYPE
  • 300 V VOLTAGE RATING
  • 3 CONDUCTOR(S)
  • 14 TO 12 AWG CONDUCTOR SIZE
  • 3 SPLICE(S)
  • OVERALL DIMENSION 36.6 INCH L X 54.9 INCH W X 13.2 INCH H
  • MATERIAL THERMOPLASTIC
  • COLOR WHITE
  • NMS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Splice Kits
Product Number NMS-3
Product Name 0 to 600 V Low Voltage Standard Splice Kit
Unlock Full Specs
to access all available technical data

Similar Products