NSI33-12 -- CRIMP TERMINAL AND SPLICE CONNECTOR KIT
NSI Industries LLCCrimp Terminal and Splice Connector KitNSI33-12
Description
(3) COLOR CODED WIRE, SHRINK TUBE BUTT CONNECTOR CONTENTS
UL (CANADA AND US) APPROVAL
12 TO 10 AWG FEMALE DISCONNECT TERMINAL TYPE
(3) 12 TO 10 AWG BUTT SPLICE CONNECTOR TYPE
MINITERMS BRAND
VOLTAGE RATING 600 VOLT
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE TERMINATION
PACKAGING QUANTITY 1 PER CARTON
NSI33 MODEL
NSI Industries LLC
Done
Datasheet
Description
(3) COLOR CODED WIRE, SHRINK TUBE BUTT CONNECTOR CONTENTS
UL (CANADA AND US) APPROVAL
12 TO 10 AWG FEMALE DISCONNECT TERMINAL TYPE
(3) 12 TO 10 AWG BUTT SPLICE CONNECTOR TYPE
MINITERMS BRAND
VOLTAGE RATING 600 VOLT
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE TERMINATION
PACKAGING QUANTITY 1 PER CARTON
NSI33 MODEL
(3) COLOR CODED WIRE, SHRINK TUBE BUTT CONNECTOR CONTENTS
UL (CANADA AND US) APPROVAL
12 TO 10 AWG FEMALE DISCONNECT TERMINAL TYPE
(3) 12 TO 10 AWG BUTT SPLICE CONNECTOR TYPE
MINITERMS BRAND
VOLTAGE RATING 600 VOLT
TEMPERATURE RATING 90 DEG C
APPLICATION WIRE TERMINATION
PACKAGING QUANTITY 1 PER CARTON
NSI33 MODEL
(3) COLOR CODED WIRE, SHRINK TUBE BUTT CONNECTOR CONTENTS