NSI Industries LLC1 to 5/8 KV Standard Splice KitWAGS-750-10
Description
IN LINE TYPE
DIRECT BURIAL, INSULATED, JACKETED CABLE TYPE
SPLICE ENCLOSURE SLEEVE CONTENTS
COMPRESSION CONNECTOR TYPE
1000 V VOLTAGE RATING
250 TO 750 KCMIL CONDUCTOR SIZE
0.8 TO 1.5 INCH CABLE INSULATION OUTER DIAMETER
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
SLEEVE LENGTH 10 INCH
WAGS MODEL
NSI Industries LLC
Done
Datasheet
Description
IN LINE TYPE
DIRECT BURIAL, INSULATED, JACKETED CABLE TYPE
SPLICE ENCLOSURE SLEEVE CONTENTS
COMPRESSION CONNECTOR TYPE
1000 V VOLTAGE RATING
250 TO 750 KCMIL CONDUCTOR SIZE
0.8 TO 1.5 INCH CABLE INSULATION OUTER DIAMETER
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
SLEEVE LENGTH 10 INCH
WAGS MODEL
IN LINE TYPE
DIRECT BURIAL, INSULATED, JACKETED CABLE TYPE
SPLICE ENCLOSURE SLEEVE CONTENTS
COMPRESSION CONNECTOR TYPE
1000 V VOLTAGE RATING
250 TO 750 KCMIL CONDUCTOR SIZE
0.8 TO 1.5 INCH CABLE INSULATION OUTER DIAMETER
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
SLEEVE LENGTH 10 INCH
WAGS MODEL