NSI Industries LLC 1 to 5/8 KV Standard Splice Kit WAGS-4/0-10

Description
IN LINE TYPE DIRECT BURIAL, INSULATED, JACKETED CABLE TYPE SPLICE COVER CONTENTS 1 KV VOLTAGE RATING 14 TO 4/0 AWG CONDUCTOR SIZE 0.15 TO 0.7 INCH CABLE INSULATION OUTER DIAMETER EASY-SPLICE[T] BRAND WAGS MODEL
Datasheet
Description
IN LINE TYPE DIRECT BURIAL, INSULATED, JACKETED CABLE TYPE SPLICE COVER CONTENTS 1 KV VOLTAGE RATING 14 TO 4/0 AWG CONDUCTOR SIZE 0.15 TO 0.7 INCH CABLE INSULATION OUTER DIAMETER EASY-SPLICE[T] BRAND WAGS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 to 5/8 KV Standard Splice Kit - WAGS-4/0-10 - NSI Industries LLC
Huntersville, NC, USA
1 to 5/8 KV Standard Splice Kit
WAGS-4/0-10
1 to 5/8 KV Standard Splice Kit WAGS-4/0-10
IN LINE TYPE DIRECT BURIAL, INSULATED, JACKETED CABLE TYPE SPLICE COVER CONTENTS 1 KV VOLTAGE RATING 14 TO 4/0 AWG CONDUCTOR SIZE 0.15 TO 0.7 INCH CABLE INSULATION OUTER DIAMETER EASY-SPLICE[T] BRAND WAGS MODEL
  • IN LINE TYPE
  • DIRECT BURIAL, INSULATED, JACKETED CABLE TYPE
  • SPLICE COVER CONTENTS
  • 1 KV VOLTAGE RATING
  • 14 TO 4/0 AWG CONDUCTOR SIZE
  • 0.15 TO 0.7 INCH CABLE INSULATION OUTER DIAMETER
  • EASY-SPLICE[T] BRAND
  • WAGS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Splice Kits
Product Number WAGS-4/0-10
Product Name 1 to 5/8 KV Standard Splice Kit
Unlock Full Specs
to access all available technical data

Similar Products