SKAB-250 -- 0 TO 600 V LOW VOLTAGE STANDARD SPLICE KIT
NSI Industries LLC0 to 600 V Low Voltage Standard Splice KitSKAB-250
Description
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS
UL APPROVAL
600 V VOLTAGE RATING
1/0 AWG TO 250 KCMIL CONDUCTOR SIZE
HEAT SHRINK TUBE INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
TEMPERATURE RATING 105 DEG C
SK MODEL
NSI Industries LLC
Done
Datasheet
Description
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS
UL APPROVAL
600 V VOLTAGE RATING
1/0 AWG TO 250 KCMIL CONDUCTOR SIZE
HEAT SHRINK TUBE INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
TEMPERATURE RATING 105 DEG C
SK MODEL
0 to 600 V Low Voltage Standard Splice Kit
SKAB-250
0 to 600 V Low Voltage Standard Splice Kit
SKAB-250
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS
UL APPROVAL
600 V VOLTAGE RATING
1/0 AWG TO 250 KCMIL CONDUCTOR SIZE
HEAT SHRINK TUBE INSULATOR TYPE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
TEMPERATURE RATING 105 DEG C
SK MODEL