NSI Industries LLC 0 to 600 V Low Voltage Standard Splice Kit SKDB

Description
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS UL APPROVAL 600 V VOLTAGE RATING 3 CONDUCTOR(S) 14 TO 8 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE EASY-SPLICE[TM] BRAND TEMPERATURE RATING 105 DEG C SK MODEL
Datasheet
Description
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS UL APPROVAL 600 V VOLTAGE RATING 3 CONDUCTOR(S) 14 TO 8 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE EASY-SPLICE[TM] BRAND TEMPERATURE RATING 105 DEG C SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 600 V Low Voltage Standard Splice Kit - SKDB - NSI Industries LLC
Huntersville, NC, USA
0 to 600 V Low Voltage Standard Splice Kit
SKDB
0 to 600 V Low Voltage Standard Splice Kit SKDB
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS UL APPROVAL 600 V VOLTAGE RATING 3 CONDUCTOR(S) 14 TO 8 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE EASY-SPLICE[TM] BRAND TEMPERATURE RATING 105 DEG C SK MODEL
  • DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
  • HEAVY WALL HEAT SHRINK TUBE, CONNECTOR CONTENTS
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 3 CONDUCTOR(S)
  • 14 TO 8 AWG CONDUCTOR SIZE
  • HEAT SHRINK TUBE INSULATOR TYPE
  • EASY-SPLICE[TM] BRAND
  • TEMPERATURE RATING 105 DEG C
  • SK MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Splice Kits
Product Number SKDB
Product Name 0 to 600 V Low Voltage Standard Splice Kit
Unlock Full Specs
to access all available technical data

Similar Products