ISW-250 -- 0 TO 600 V LOW VOLTAGE STANDARD SPLICE KIT
NSI Industries LLC0 to 600 V Low Voltage Standard Splice KitISW-250
Description
IN LINE TYPE
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
2 CONDUCTOR(S)
4/0 AWG TO 250 KCMIL CONDUCTOR SIZE
0.618 TO 0.895 INCH CABLE INSULATION OUTER DIAMETER
PLASTISOL INSULATOR TYPE
POLARIS[TM] BRAND
TEMPERATURE RATING 90 DEG C
ISW MODEL
NSI Industries LLC
Done
Datasheet
Description
IN LINE TYPE
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
2 CONDUCTOR(S)
4/0 AWG TO 250 KCMIL CONDUCTOR SIZE
0.618 TO 0.895 INCH CABLE INSULATION OUTER DIAMETER
PLASTISOL INSULATOR TYPE
POLARIS[TM] BRAND
TEMPERATURE RATING 90 DEG C
ISW MODEL
0 to 600 V Low Voltage Standard Splice Kit
ISW-250
0 to 600 V Low Voltage Standard Splice Kit
ISW-250
IN LINE TYPE
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
2 CONDUCTOR(S)
4/0 AWG TO 250 KCMIL CONDUCTOR SIZE
0.618 TO 0.895 INCH CABLE INSULATION OUTER DIAMETER
PLASTISOL INSULATOR TYPE
POLARIS[TM] BRAND
TEMPERATURE RATING 90 DEG C
ISW MODEL
IN LINE TYPE
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
2 CONDUCTOR(S)
4/0 AWG TO 250 KCMIL CONDUCTOR SIZE
0.618 TO 0.895 INCH CABLE INSULATION OUTER DIAMETER