ISW-3/0 -- 0 TO 600 V LOW VOLTAGE STANDARD SPLICE KIT
NSI Industries LLC0 to 600 V Low Voltage Standard Splice KitISW-3/0
Description
IN LINE TYPE
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
2 CONDUCTOR(S)
1/0 TO 3/0 AWG CONDUCTOR SIZE
0.462 TO 0.72 INCH CABLE INSULATION OUTER DIAMETER
PLASTISOL INSULATOR TYPE
POLARIS[TM] BRAND
TEMPERATURE RATING 90 DEG C
ISW MODEL
NSI Industries LLC
Done
Datasheet
Description
IN LINE TYPE
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
2 CONDUCTOR(S)
1/0 TO 3/0 AWG CONDUCTOR SIZE
0.462 TO 0.72 INCH CABLE INSULATION OUTER DIAMETER
PLASTISOL INSULATOR TYPE
POLARIS[TM] BRAND
TEMPERATURE RATING 90 DEG C
ISW MODEL
0 to 600 V Low Voltage Standard Splice Kit
ISW-3/0
0 to 600 V Low Voltage Standard Splice Kit
ISW-3/0
IN LINE TYPE
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
2 CONDUCTOR(S)
1/0 TO 3/0 AWG CONDUCTOR SIZE
0.462 TO 0.72 INCH CABLE INSULATION OUTER DIAMETER
PLASTISOL INSULATOR TYPE
POLARIS[TM] BRAND
TEMPERATURE RATING 90 DEG C
ISW MODEL
IN LINE TYPE
DIRECT BURIAL/SUBMERSIBLE CABLE TYPE
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
2 CONDUCTOR(S)
1/0 TO 3/0 AWG CONDUCTOR SIZE
0.462 TO 0.72 INCH CABLE INSULATION OUTER DIAMETER