NSI Industries LLCCrimp Terminal and Splice Connector KitMTK
Description
(493) PIECE ASSORTMENT MINITERM CONTENTS
UL (CANADA AND US) APPROVAL
22 TO 18 AWG RED RING, 16 TO 14 AWG BLUE FORK, 12 TO 10 AWG YELLOW SPADE TERMINAL TYPE
VINYL INSULATED INSULATION TYPE
MINITERMS BRAND
VOLTAGE RATING 300 VOLT
TEMPERATURE RATING 75 DEG C
APPLICATION WIRE TERMINATION
PACKAGING QUANTITY 12 PER CARTON
MTK MODEL
NSI Industries LLC
Done
Datasheet
Description
(493) PIECE ASSORTMENT MINITERM CONTENTS
UL (CANADA AND US) APPROVAL
22 TO 18 AWG RED RING, 16 TO 14 AWG BLUE FORK, 12 TO 10 AWG YELLOW SPADE TERMINAL TYPE
VINYL INSULATED INSULATION TYPE
MINITERMS BRAND
VOLTAGE RATING 300 VOLT
TEMPERATURE RATING 75 DEG C
APPLICATION WIRE TERMINATION
PACKAGING QUANTITY 12 PER CARTON
MTK MODEL
(493) PIECE ASSORTMENT MINITERM CONTENTS
UL (CANADA AND US) APPROVAL
22 TO 18 AWG RED RING, 16 TO 14 AWG BLUE FORK, 12 TO 10 AWG YELLOW SPADE TERMINAL TYPE
VINYL INSULATED INSULATION TYPE
MINITERMS BRAND
VOLTAGE RATING 300 VOLT
TEMPERATURE RATING 75 DEG C
APPLICATION WIRE TERMINATION
PACKAGING QUANTITY 12 PER CARTON
MTK MODEL
(493) PIECE ASSORTMENT MINITERM CONTENTS
UL (CANADA AND US) APPROVAL
22 TO 18 AWG RED RING, 16 TO 14 AWG BLUE FORK, 12 TO 10 AWG YELLOW SPADE TERMINAL TYPE