14 AWG MIN. WIRE COMBINATION SIZE
2/0 AWG MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
SPLICE CONNECTOR, DUAL RATED CONNECTOR CONTENTS
1000 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 PER CARTON STANDARD PACKAGE
YES CONNECTOR INCLUDED
EASY-SPLICE[TM] BRAND
APPLICABLE STANDARD ANSI C119.1-1986
COLOR BLACK
NUMBER OF CABLES 4
OVERALL DIMENSION 4.25 INCH L X 2 INCH W X 1.188 INCH H
USED ON UNDERGROUND BURIED AND OVERHEAD ENVIRONMENTS
ESGTS MODEL
NSI Industries LLC
Done
Datasheet
Description
14 AWG MIN. WIRE COMBINATION SIZE
2/0 AWG MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
SPLICE CONNECTOR, DUAL RATED CONNECTOR CONTENTS
1000 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 PER CARTON STANDARD PACKAGE
YES CONNECTOR INCLUDED
EASY-SPLICE[TM] BRAND
APPLICABLE STANDARD ANSI C119.1-1986
COLOR BLACK
NUMBER OF CABLES 4
OVERALL DIMENSION 4.25 INCH L X 2 INCH W X 1.188 INCH H
USED ON UNDERGROUND BURIED AND OVERHEAD ENVIRONMENTS
ESGTS MODEL
14 AWG MIN. WIRE COMBINATION SIZE
2/0 AWG MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
SPLICE CONNECTOR, DUAL RATED CONNECTOR CONTENTS
1000 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 PER CARTON STANDARD PACKAGE
YES CONNECTOR INCLUDED
EASY-SPLICE[TM] BRAND
APPLICABLE STANDARD ANSI C119.1-1986
COLOR BLACK
NUMBER OF CABLES 4
OVERALL DIMENSION 4.25 INCH L X 2 INCH W X 1.188 INCH H
USED ON UNDERGROUND BURIED AND OVERHEAD ENVIRONMENTS
ESGTS MODEL
14 AWG MIN. WIRE COMBINATION SIZE
2/0 AWG MAX. WIRE COMBINATION SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
SPLICE CONNECTOR, DUAL RATED CONNECTOR CONTENTS
1000 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 PER CARTON STANDARD PACKAGE
YES CONNECTOR INCLUDED
EASY-SPLICE[TM] BRAND
APPLICABLE STANDARD ANSI C119.1-1986
COLOR BLACK
NUMBER OF CABLES 4
OVERALL DIMENSION 4.25 INCH L X 2 INCH W X 1.188 INCH H
USED ON UNDERGROUND BURIED AND OVERHEAD ENVIRONMENTS