Watts 3⁄4 in. CrimpRing™ End x 3⁄4 in. CrimpRing™ End “Flow-Through” Manifolds 0121122

Description
Flow-through manifolds have 3⁄4 in. brass CrimpRing™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet
Description
Flow-through manifolds have 3⁄4 in. brass CrimpRing™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3⁄4 in. CrimpRing™ End x 3⁄4 in. CrimpRing™ End “Flow-Through” Manifolds - 0121122 - Watts
North Andover, MA, USA
3⁄4 in. CrimpRing™ End x 3⁄4 in. CrimpRing™ End “Flow-Through” Manifolds
0121122
3⁄4 in. CrimpRing™ End x 3⁄4 in. CrimpRing™ End “Flow-Through” Manifolds 0121122
Flow-through manifolds have 3⁄4 in. brass CrimpRing™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

Flow-through manifolds have 3⁄4 in. brass CrimpRing™ fittings at both ends. This allows water supply to continue through the manifold to the next group of fixtures. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Manifolds and Manifold Systems
Product Number 0121122
Product Name 3⁄4 in. CrimpRing™ End x 3⁄4 in. CrimpRing™ End “Flow-Through” Manifolds
Application Water
Supply 1
Outlet 4
Unlock Full Specs
to access all available technical data

Similar Products

Manifold With Flow Control - BNM-2 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 1
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
Manifold - MHA1-PR8-3-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details