Watts Closed End x 1 in. Swedged End Manifolds WPCM1

Description
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, with or without 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet
Description
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, with or without 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End x 1 in. Swedged End Manifolds - WPCM1 - Watts
North Andover, MA, USA
Closed End x 1 in. Swedged End Manifolds
WPCM1
Closed End x 1 in. Swedged End Manifolds WPCM1
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, with or without 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, with or without 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Manifolds and Manifold Systems
Product Number WPCM1
Product Name Closed End x 1 in. Swedged End Manifolds
Application Water
Valve Actuation Manual
Supply 1
Outlet 8
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Branching module - MS4N-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 462 GPM (1750 L/min)
View Details
Multi-Valve Air Manafold - 15481-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details