Watts Closed End x 1 in. Swedged End Manifolds 0121100

Description
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet
Description
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End x 1 in. Swedged End Manifolds - 0121100 - Watts
North Andover, MA, USA
Closed End x 1 in. Swedged End Manifolds
0121100
Closed End x 1 in. Swedged End Manifolds 0121100
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Manifolds and Manifold Systems
Product Number 0121100
Product Name Closed End x 1 in. Swedged End Manifolds
Application Water
Supply 1
Outlet 8
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 2030171 - RS Components, Ltd.
Specs
Application Manifold
Size 1/4"; 1/4in
Body Material Aluminum; Aluminium
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details