Watts Closed End x 1 in. Swedged End Manifolds 0121098

Description
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet
Description
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End x 1 in. Swedged End Manifolds - 0121098 - Watts
North Andover, MA, USA
Closed End x 1 in. Swedged End Manifolds
0121098
Closed End x 1 in. Swedged End Manifolds 0121098
1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Manifolds and Manifold Systems
Product Number 0121098
Product Name Closed End x 1 in. Swedged End Manifolds
Application Water
Supply 1
Outlet 4
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
CanDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
ES, ESO Valve Manifold - 26090-2 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details