Watts CustomCut™ Copper Manifolds - 1 Trunk x 16 - Branch - 3 in. O.C. Fittings 0121135

Description
CustomCuts™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. CustomCuts™ come with either 3⁄8 in. crimp fittings, 1⁄2 in. crimp fittings, or with 1⁄2 in. base branches to accept any type of 1⁄2 in. nominal crimp fitting. All fittings are brass.
Datasheet
Description
CustomCuts™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. CustomCuts™ come with either 3⁄8 in. crimp fittings, 1⁄2 in. crimp fittings, or with 1⁄2 in. base branches to accept any type of 1⁄2 in. nominal crimp fitting. All fittings are brass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CustomCut™ Copper Manifolds - 1 Trunk x 16 - Branch - 3 in. O.C. Fittings - 0121135 - Watts
North Andover, MA, USA
CustomCut™ Copper Manifolds - 1 Trunk x 16 - Branch - 3 in. O.C. Fittings
0121135
CustomCut™ Copper Manifolds - 1 Trunk x 16 - Branch - 3 in. O.C. Fittings 0121135
CustomCuts™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. CustomCuts™ come with either 3⁄8 in. crimp fittings, 1⁄2 in. crimp fittings, or with 1⁄2 in. base branches to accept any type of 1⁄2 in. nominal crimp fitting. All fittings are brass.

CustomCuts™ are designed to be cut up in the field. Cut off five branches for a 5-branch manifold, seven for a 7-branch manifold, etc. All CustomCuts™ are 4 ft. long with 16 fittings spaced 3 in. apart, so a pipe cutter can fit between the branches. CustomCuts™ come with either 3⁄8 in. crimp fittings, 1⁄2 in. crimp fittings, or with 1⁄2 in. base branches to accept any type of 1⁄2 in. nominal crimp fitting. All fittings are brass.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Manifolds and Manifold Systems
Product Number 0121135
Product Name CustomCut™ Copper Manifolds - 1 Trunk x 16 - Branch - 3 in. O.C. Fittings
Application Water
Valve Actuation Manual
Supply 1
Outlet 8
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Manifold Bases, Sub-Bases & End Bases - 1215698 - RS Components, Ltd.
Specs
Application Sub base
Size 1/8"; 1/8 in, m5
Body Material Aluminum; Aluminium
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Multi-Valve Air Manafold - 15481-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details