Watts Closed End x 3⁄4 in. CrimpRing™ End Manifolds 0121112

Description
1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet
Description
1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End x 3⁄4 in. CrimpRing™ End Manifolds - 0121112 - Watts
North Andover, MA, USA
Closed End x 3⁄4 in. CrimpRing™ End Manifolds
0121112
Closed End x 3⁄4 in. CrimpRing™ End Manifolds 0121112
1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Manifolds and Manifold Systems
Product Number 0121112
Product Name Closed End x 3⁄4 in. CrimpRing™ End Manifolds
Application Water
Supply 1
Outlet 6
Unlock Full Specs
to access all available technical data

Similar Products

Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Manifold With Flow Control - BNM-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 3
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details