1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, with 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
| Watts | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 0121117 |
| Product Name | Closed End x 3⁄4 in. CrimpRing™ End Manifolds with Brass Mini Ball Valves |
| Application | Water |
| Valve Actuation | Manual |
| Supply | 1 |
| Outlet | 6 |