Watts Closed End x 3⁄4 in. CrimpRing™ End Manifolds WPCM2

Description
1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, with or without 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet
Description
1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, with or without 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End x 3⁄4 in. CrimpRing™ End Manifolds - WPCM2 - Watts
North Andover, MA, USA
Closed End x 3⁄4 in. CrimpRing™ End Manifolds
WPCM2
Closed End x 3⁄4 in. CrimpRing™ End Manifolds WPCM2
1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, with or without 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, with or without 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Manifolds and Manifold Systems
Product Number WPCM2
Product Name Closed End x 3⁄4 in. CrimpRing™ End Manifolds
Application Water
Valve Actuation Manual
Supply 1
Outlet 8
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Spyder Manifold -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam
Dimensions & Weight 3'' x 31'' x 8.3125''
Type NPT
View Details
Multi-Valve Air Manafold - 15482-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details