Watts Closed End x 3⁄4 in. CrimpRing™ End Manifolds 0121110

Description
1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet
Description
1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed End x 3⁄4 in. CrimpRing™ End Manifolds - 0121110 - Watts
North Andover, MA, USA
Closed End x 3⁄4 in. CrimpRing™ End Manifolds
0121110
Closed End x 3⁄4 in. CrimpRing™ End Manifolds 0121110
1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

1 in. diameter manifold trunks are closed at one end and have a 3⁄4 in. brass CrimpRing™ fitting at the supply end. Available with 1⁄2 in. brass CrimpRing™ fittings, in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Manifolds and Manifold Systems
Product Number 0121110
Product Name Closed End x 3⁄4 in. CrimpRing™ End Manifolds
Application Water
Supply 1
Outlet 3
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
ES, ESO Valve Manifold - 26090-3 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details