1 in. diameter manifold trunks are closed at one end and swedged to accept 1 in. copper at the other. Available with 3⁄8 in. and 1⁄2 in. brass CrimpRing™ fittings, with 1⁄4-turn brass mini ball valves (MBV), in sizes from M3 to M12. Branches are 2 in. O.C. Manifolds are sold individually. Order one for hot and one for cold.
| Watts | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 0121104 |
| Product Name | Closed End x 1 in. Swedged End Manifolds with Brass Mini Ball Valves |
| Application | Water |
| Valve Actuation | Manual |
| Supply | 1 |
| Outlet | 4 |