Connection Type 10" (254mm) Flanged
Country of Origin USA
Diameter 10" (254mm)
Length 84" (2134mm)
Material Steel
Sage Subcategory Number W2666
Shipping Wt. Call
| Petersen Products Co. | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 939-1100-84 |
| Product Name | Launch Cylinder, 10" X 150 Lb Flange X 84" Long |
| Features | Flanged |