Connection Type 20" (508mm) Flanged
Country of Origin USA
Description Launch Cylinder, 20"x150 Lb Flange x 72" Long
Diameter 20" (508mm)
Length 72" (1829mm)
Material Steel
Sage Subcategory Number W2666
Shipping Wt. Call
| Petersen Products Co. | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 939-1200-72 |
| Product Name | Launch Cylinder, 20" X 150 Lb Flange X 72" Long |
| Features | Flanged |