Petersen Products Co. Launch Cylinder, 16" X 150 Lb Flange X 60" Long 939-1160-60

Description
Connection Type 16" (406mm) Flanged Country of Origin USA Diameter 16" (406mm) Drawing 939-1160-60 Length 60" (1524mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Request a Quote
Description
Connection Type 16" (406mm) Flanged Country of Origin USA Diameter 16" (406mm) Drawing 939-1160-60 Length 60" (1524mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Launch Cylinder, 16
Fredonia, WI, United States
Launch Cylinder, 16" X 150 Lb Flange X 60" Long
939-1160-60
Launch Cylinder, 16" X 150 Lb Flange X 60" Long 939-1160-60
Connection Type 16" (406mm) Flanged Country of Origin USA Diameter 16" (406mm) Drawing 939-1160-60 Length 60" (1524mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. Call

Connection Type 16" (406mm) Flanged
Country of Origin USA
Diameter 16" (406mm)
Drawing 939-1160-60
Length 60" (1524mm)
Material Steel
Sage Subcategory Number W2666
Shipping Wt. Call

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Industrial Pipe
Product Number 939-1160-60
Product Name Launch Cylinder, 16" X 150 Lb Flange X 60" Long
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 24
Specs
Features Flanged
Material Steel
Diameter 24"
View Details
Launch Cylinder, 2
Specs
Material Steel
Diameter 2"
Length 1 ft (3.05 dm)
View Details
Launch Cylinder, 14
Specs
Features Flanged
Material Steel
Diameter 14"
View Details
Launch Cylinder, 3
Specs
Material Steel
Diameter 3"
Length 1 ft (3.05 dm)
View Details