Petersen Products Co. Launch Cylinder, 10" X 150 Lb Flange X 156" Long 939-1100-156

Description
Connection Type 10" (254mm) Flanged Country of Origin USA Diameter 10" (254mm) Length 156" (3962mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. 517 Lb (234.51 Kg)
Request a Quote
Description
Connection Type 10" (254mm) Flanged Country of Origin USA Diameter 10" (254mm) Length 156" (3962mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. 517 Lb (234.51 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Launch Cylinder, 10
Fredonia, WI, United States
Launch Cylinder, 10" X 150 Lb Flange X 156" Long
939-1100-156
Launch Cylinder, 10" X 150 Lb Flange X 156" Long 939-1100-156
Connection Type 10" (254mm) Flanged Country of Origin USA Diameter 10" (254mm) Length 156" (3962mm) Material Steel Sage Subcategory Number W2666 Shipping Wt. 517 Lb (234.51 Kg)

Connection Type 10" (254mm) Flanged
Country of Origin USA
Diameter 10" (254mm)
Length 156" (3962mm)
Material Steel
Sage Subcategory Number W2666
Shipping Wt. 517 Lb (234.51 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Industrial Pipe
Product Number 939-1100-156
Product Name Launch Cylinder, 10" X 150 Lb Flange X 156" Long
Features Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 24
Specs
Features Flanged
Material Steel
Diameter 24"
View Details
Launch Cylinder, 20
Specs
Features Flanged
Material Steel
Diameter 20"
View Details
Launch Cylinder, 8
Specs
Features Flanged
Material Steel
Diameter 8"
View Details
Launch Cylinder, 3
Specs
Material Steel
Diameter 3"
Length 1 ft (3.05 dm)
View Details