Petersen Products Co. Launch Cylinder, 3" Mnpt X 36" Long 939-2030-36

Description
Connection Type 3" (76mm) NPT Country of Origin USA Diameter 3" (76mm) Length 36" (914mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 22 Lb (9.98 Kg)
Request a Quote
Description
Connection Type 3" (76mm) NPT Country of Origin USA Diameter 3" (76mm) Length 36" (914mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 22 Lb (9.98 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Launch Cylinder, 3
Fredonia, WI, United States
Launch Cylinder, 3" Mnpt X 36" Long
939-2030-36
Launch Cylinder, 3" Mnpt X 36" Long 939-2030-36
Connection Type 3" (76mm) NPT Country of Origin USA Diameter 3" (76mm) Length 36" (914mm) Material SCH 40 Steel Sage Subcategory Number W2666 Shipping Wt. 22 Lb (9.98 Kg)

Connection Type 3" (76mm) NPT
Country of Origin USA
Diameter 3" (76mm)
Length 36" (914mm)
Material SCH 40 Steel
Sage Subcategory Number W2666
Shipping Wt. 22 Lb (9.98 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Industrial Pipe
Product Number 939-2030-36
Product Name Launch Cylinder, 3" Mnpt X 36" Long
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Launch Cylinder, 2
Specs
Material Steel
Diameter 2"
Length 2 ft (6.1 dm)
View Details
Launch Cylinder, 24
Specs
Features Flanged
Material Steel
Diameter 24"
View Details
Launch Cylinder, 6
Specs
Features Flanged
Material Steel
Diameter 6"
View Details
Launch Cylinder, 24
Specs
Features Flanged
Material Steel
Diameter 24"
View Details