Edmund Optics Inc. 100mm Diameter 120 Grit Ground Glass Diffuser NT83-383

Description
Available in Sizes Ranging from 5mm Diameter to 250mm Square Low Scatter Loss Evenly Ground Surface for Even Diffusion Fused Silica Substrates Available TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. The soda lime glass substrate has excellent visible transmission and is ideal for general diffusing applications. A 120-grit or 220-grit (as noted) sandblast is used to create a diffuse surface on the glass. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface. The scattering is a compromise of low scatter loss and medium diffusion. Typical applications include use in screens, illuminator diffusion, and targets.Cant find what you need? Get a quick custom quote.
Description
Available in Sizes Ranging from 5mm Diameter to 250mm Square Low Scatter Loss Evenly Ground Surface for Even Diffusion Fused Silica Substrates Available TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. The soda lime glass substrate has excellent visible transmission and is ideal for general diffusing applications. A 120-grit or 220-grit (as noted) sandblast is used to create a diffuse surface on the glass. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface. The scattering is a compromise of low scatter loss and medium diffusion. Typical applications include use in screens, illuminator diffusion, and targets.Cant find what you need? Get a quick custom quote.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
100mm Diameter 120 Grit Ground Glass Diffuser
NT83-383
100mm Diameter 120 Grit Ground Glass Diffuser NT83-383
Available in Sizes Ranging from 5mm Diameter to 250mm Square Low Scatter Loss Evenly Ground Surface for Even Diffusion Fused Silica Substrates Available TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. The soda lime glass substrate has excellent visible transmission and is ideal for general diffusing applications. A 120-grit or 220-grit (as noted) sandblast is used to create a diffuse surface on the glass. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface. The scattering is a compromise of low scatter loss and medium diffusion. Typical applications include use in screens, illuminator diffusion, and targets.Cant find what you need? Get a quick custom quote.
  • Available in Sizes Ranging from 5mm Diameter to 250mm Square
  • Low Scatter Loss
  • Evenly Ground Surface for Even Diffusion
  • Fused Silica Substrates Available

TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. The soda lime glass substrate has excellent visible transmission and is ideal for general diffusing applications. A 120-grit or 220-grit (as noted) sandblast is used to create a diffuse surface on the glass. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface. The scattering is a compromise of low scatter loss and medium diffusion. Typical applications include use in screens, illuminator diffusion, and targets.Cant find what you need? Get a quick custom quote.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Diffusers
Product Number NT83-383
Product Name 100mm Diameter 120 Grit Ground Glass Diffuser
Diffuser Type Greyed Glass Diffusers
Unlock Full Specs
to access all available technical data

Similar Products

Light Shaping Diffusers® -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Diffusing Angle .05, 1, 5, 10, 15, 20, 25, 30, 40,60, 80
Shape Circular; Square
View Details
Diffractive Diffuser - Scope - D004 - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Diffuser Type Diffractive Diffuser
Shape Square
Diameter / Length 10 mm (0.3937 inch)
View Details