Edmund Optics Inc. 25mm Diameter 120 Grit Ground Glass Diffuser NT83-419

Description
Available in Sizes Ranging from 5mm Diameter to 250mm Square Low Scatter Loss Evenly Ground Surface for Even Diffusion Fused Silica Substrates Available TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. The soda lime glass substrate has excellent visible transmission and is ideal for general diffusing applications. A 120-grit or 220-grit (as noted) sandblast is used to create a diffuse surface on the glass. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface. The scattering is a compromise of low scatter loss and medium diffusion. Typical applications include use in screens, illuminator diffusion, and targets.Cant find what you need? Get a quick custom quote.
Description
Available in Sizes Ranging from 5mm Diameter to 250mm Square Low Scatter Loss Evenly Ground Surface for Even Diffusion Fused Silica Substrates Available TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. The soda lime glass substrate has excellent visible transmission and is ideal for general diffusing applications. A 120-grit or 220-grit (as noted) sandblast is used to create a diffuse surface on the glass. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface. The scattering is a compromise of low scatter loss and medium diffusion. Typical applications include use in screens, illuminator diffusion, and targets.Cant find what you need? Get a quick custom quote.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Diameter 120 Grit Ground Glass Diffuser
NT83-419
25mm Diameter 120 Grit Ground Glass Diffuser NT83-419
Available in Sizes Ranging from 5mm Diameter to 250mm Square Low Scatter Loss Evenly Ground Surface for Even Diffusion Fused Silica Substrates Available TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. The soda lime glass substrate has excellent visible transmission and is ideal for general diffusing applications. A 120-grit or 220-grit (as noted) sandblast is used to create a diffuse surface on the glass. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface. The scattering is a compromise of low scatter loss and medium diffusion. Typical applications include use in screens, illuminator diffusion, and targets.Cant find what you need? Get a quick custom quote.
  • Available in Sizes Ranging from 5mm Diameter to 250mm Square
  • Low Scatter Loss
  • Evenly Ground Surface for Even Diffusion
  • Fused Silica Substrates Available

TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal for a variety of industrial applications. The soda lime glass substrate has excellent visible transmission and is ideal for general diffusing applications. A 120-grit or 220-grit (as noted) sandblast is used to create a diffuse surface on the glass. Undergoing two orthogonal passes during this sandblast process yields even diffusion across the surface. The scattering is a compromise of low scatter loss and medium diffusion. Typical applications include use in screens, illuminator diffusion, and targets.Cant find what you need? Get a quick custom quote.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Diffusers
Product Number NT83-419
Product Name 25mm Diameter 120 Grit Ground Glass Diffuser
Diffuser Type Greyed Glass Diffusers
Unlock Full Specs
to access all available technical data

Similar Products

Optical Disk Diffuser, 25.4 mm Diameter, 25.4 mm Aperture -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Shape Circular
Diameter / Length 25.4 mm (1 inch)
View Details
DP8: CLIP-ON DIFFUSER FOR 8 IN. LIGHTS - 401314 - Smith-Victor Corporation
Specs
Diffuser Type DP8: CLIP-ON DIFFUSER FOR 8 IN. LIGHTS
View Details