SMTSO™ ReelFast® surface mount nuts are designed for automated reflow soldering onto PC boards, providing threaded attachment points without secondary assembly. The part is packaged on 13" recyclable reels with 24mm tape width and includes a polyamide patch for vacuum pick-up, conforming to EIA-481 standards. It is rated for a pullout force of 56.5 lbs (251 N) and torque-out of 8.56 in-lbs (1 N·m) when installed in .062" single-layer FR-4 PCB material, with a maximum current capacity of 1 A. The fastener is compatible with lead-free solder pastes and uses a 62% Sn, 38% Pb board finish during testing.
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded.
Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SMTSO-M2-6ET | SMTSO-M2-6ET |
| Product Name | ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |