PennEngineering® ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric SMTSO-M1-4-3ET

Description
New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated refl ow solderprocess. The fasteners simply become another board component. Features and Benefits Hex shaped barrel provides larger solder area. Provided on tape and reel. Reduces board handling. Smallest thread size: M1 / #0-80. Minimum sheet thickness 0.5 mm / .020". RoHS compliant.
Request a Quote
Description
New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated refl ow solderprocess. The fasteners simply become another board component. Features and Benefits Hex shaped barrel provides larger solder area. Provided on tape and reel. Reduces board handling. Smallest thread size: M1 / #0-80. Minimum sheet thickness 0.5 mm / .020". RoHS compliant.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric (part number SMTSO-M1-4-3ET) are designed for compact electronic assemblies, allowing for efficient attachment to printed circuit boards (PCBs) in nut and standoff applications. These fasteners are installed simultaneously with other surface mount components during the automated reflow solder process, integrating seamlessly into the assembly line. The fasteners feature a hex-shaped barrel that provides a larger solder area, enhancing the reliability of the connection. They are supplied on tape and reel, which facilitates automated handling and reduces the need for manual intervention. The minimum sheet thickness for installation is 0.5 mm (0.020 inches), and they are compliant with RoHS standards. The smallest thread size available is M1 (#0-80), making them suitable for applications requiring compact and lightweight fastening solutions.

Datasheet Summary
Powered by GS/AI

ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric (part number SMTSO-M1-4-3ET) are designed for compact electronic assemblies, allowing for efficient attachment to printed circuit boards (PCBs) in nut and standoff applications. These fasteners are installed simultaneously with other surface mount components during the automated reflow solder process, integrating seamlessly into the assembly line. The fasteners feature a hex-shaped barrel that provides a larger solder area, enhancing the reliability of the connection. They are supplied on tape and reel, which facilitates automated handling and reduces the need for manual intervention. The minimum sheet thickness for installation is 0.5 mm (0.020 inches), and they are compliant with RoHS standards. The smallest thread size available is M1 (#0-80), making them suitable for applications requiring compact and lightweight fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric - SMTSO-M1-4-3ET - PennEngineering®
Danboro, PA, United States
ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric
SMTSO-M1-4-3ET
ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric SMTSO-M1-4-3ET
New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated refl ow solderprocess. The fasteners simply become another board component. Features and Benefits Hex shaped barrel provides larger solder area. Provided on tape and reel. Reduces board handling. Smallest thread size: M1 / #0-80. Minimum sheet thickness 0.5 mm / .020". RoHS compliant.

New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated refl ow solderprocess. The fasteners simply become another board component.
Features and Benefits

  • Hex shaped barrel provides larger solder area.
  • Provided on tape and reel.
  • Reduces board handling.
  • Smallest thread size: M1 / #0-80.
  • Minimum sheet thickness 0.5 mm / .020".
  • RoHS compliant.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number SMTSO-M1-4-3ET
Product Name ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Standoffs - BSOA-024-16 - bisco industries
Specs
Type & Shape Standoff
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-8632-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details