SO-3-5M3-4ZI is a through-hole threaded self-clinching standoff made from hardened stainless steel, with an M5 x 0.8 thread and a length of 3 mm (length code 4). It is designed for installation into stainless steel sheets with a Rockwell B hardness of 88 or less, requiring a minimum hole size of 5.35 mm and a minimum edge distance of 6.4 mm. The ZI suffix indicates optional nickel plating for corrosion resistance. This part belongs to the SO4 series, which shares these dimensional and material specifications.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | SO-3-5M3-4ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | Steel |