The SO4™ thru-hole threaded standoffs are designed for installation into stainless steel sheets as thin as 0.040" with a maximum hardness of HRB 88 / HB 183, providing internally threaded spacing for stacking applications with the head flush against one surface. For the 632 thread size, recommended hole size is 0.213" and minimum sheet thickness is 0.040", with minimum distance to edge of 0.27". The 32 length code corresponds to 0.750" overall length, with thread depth sufficient for standard mating screws. Clinching profile and groove location may vary. Note: installation into stainless steel requires adherence to specified pressing parameters to avoid galling or improper installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-632-32 | SO4-632-32 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |