ReelFast surface mount nuts and standoffs are designed for automated SMT assembly on PCBs, mounting alongside other components during reflow soldering. They are supplied on 13-inch recyclable reels with 24-mm tape width and include a polyamide patch for vacuum pickup, conforming to EIA-481. Available threaded or unthreaded, they serve for component-to-board, board-to-board, or board-to-chassis attachment without secondary installation, reducing handling risk and scrap.
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded.
Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SMTSO-M35-2ET | SMTSO-M35-2ET |
| Product Name | ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |