SO-032-28ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets. It features a 0.050 inch thread bore diameter, a nominal length of 0.875 inches (28 in 32nds), and is constructed of hardened steel. The standoff installs permanently into sheets with a minimum thickness of 0.190 inch and requires a minimum distance of 0.31 inch from the hole centerline to the edge. All SO-series standoffs are designed for flush mounting with the sheet surface, and this variant is suitable for applications requiring a standard-length threaded standoff with a .190-32 thread size.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-032-28ZI | SO-032-28ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |