SO4™ thru-hole threaded standoffs install into stainless steel sheets as thin as .040"/1.02mm with the head flush to one surface, providing internally threaded spacing for stacking. The SO4-632 variant, designated for #6-32 thread size, has a minimum sheet thickness of .040", a recommended hole size of .213", and a maximum sheet thickness of .212". The standoff's body dimensions and clinching profile are designed for permanent installation in stainless steel with a hardness of HRB 88 / HB 183 or less. Threaded at the barrel end, it accommodates standard screw lengths without requiring additional clearance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-632-20 | SO4-632-20 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |