The SO-032-20ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets. It has an M4 thread, a 0.050 inch minimum hole size, a 0.281 inch nominal length, and a 0.280 inch counterbore diameter. The standoff installs flush with the sheet surface and is suitable for material hardness up to HRB 80 or HB 150. The 'ZI' suffix indicates optional nickel plating for corrosion resistance. The part is part of the SO series, which provides permanent mounting through cold flow deformation in thin metal sheets as thin as 0.025 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-032-20ZI | SO-032-20ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |