SO4™ through-hole threaded standoffs install permanently into stainless steel sheets as thin as 0.040 in with the head flush to one surface, providing internally threaded spacers for stacking or spacing. Designed for use in stainless steel sheets with hardness HRB 88 / HB 183 or less, the SO4-440 variant has a 0.166 in thread length, 0.125 in counterbore diameter, and 0.187 in minimum hole diameter. The part features a single groove marking and a clinching profile optimized for stainless steel installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-440-24 | SO4-440-24 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |