PennEngineering® Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SO-032-8ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SO-032-8ZI is a thru-hole threaded standoff from PennEngineering® designed for use in steel or aluminum sheets with a hardness of HRB 80 or less. This standoff features a self-clinching design that allows for permanent installation in sheets as thin as 0.025 inches (0.63 mm). It is suitable for applications requiring mounting, spacing, or stacking of panels and components. The standoff is made from hardened stainless steel and can be optionally nickel plated for enhanced corrosion resistance. It is important to ensure proper hole sizing and installation techniques to achieve optimal performance. Custom sizes are available upon request.

Datasheet Summary
Powered by GS/AI

The SO-032-8ZI is a thru-hole threaded standoff from PennEngineering® designed for use in steel or aluminum sheets with a hardness of HRB 80 or less. This standoff features a self-clinching design that allows for permanent installation in sheets as thin as 0.025 inches (0.63 mm). It is suitable for applications requiring mounting, spacing, or stacking of panels and components. The standoff is made from hardened stainless steel and can be optionally nickel plated for enhanced corrosion resistance. It is important to ensure proper hole sizing and installation techniques to achieve optimal performance. Custom sizes are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified - SO-032-8ZI - PennEngineering®
Danboro, PA, United States
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified
SO-032-8ZI
Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified SO-032-8ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.

Supplier's Site Datasheet
Steel Standoffs - SO-032-8ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
SO-032-8ZI
Steel Standoffs SO-032-8ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SO-032-8ZI SO-032-8ZI
Product Name Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-6440-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Stainless Steel Standoffs - BSO4-8632-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details