SMTSO series ReelFast surface mount nuts are designed for automated reflow soldering onto PCBs, providing threaded attachment points without secondary assembly operations. They are supplied on 13-inch recyclable reels with 24mm tape width and include a polyamide patch for vacuum pick-up, conforming to EIA-481 standards. The M2 variant features a metric thread size and is compatible with standard SMT placement equipment.
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded.
Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SMTSO-M2-2ET | SMTSO-M2-2ET |
| Product Name | ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |