PennEngineering® ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric SMTSO-M1-6-3ET

Description
New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated refl ow solderprocess. The fasteners simply become another board component. Features and Benefits Hex shaped barrel provides larger solder area. Provided on tape and reel. Reduces board handling. Smallest thread size: M1 / #0-80. Minimum sheet thickness 0.5 mm / .020". RoHS compliant.
Request a Quote Datasheet
Description
New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated refl ow solderprocess. The fasteners simply become another board component. Features and Benefits Hex shaped barrel provides larger solder area. Provided on tape and reel. Reduces board handling. Smallest thread size: M1 / #0-80. Minimum sheet thickness 0.5 mm / .020". RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric - SMTSO-M1-6-3ET - PennEngineering®
Danboro, PA, United States
ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric
SMTSO-M1-6-3ET
ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric SMTSO-M1-6-3ET
New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated refl ow solderprocess. The fasteners simply become another board component. Features and Benefits Hex shaped barrel provides larger solder area. Provided on tape and reel. Reduces board handling. Smallest thread size: M1 / #0-80. Minimum sheet thickness 0.5 mm / .020". RoHS compliant.

New surface mount ReelFast® microPEM® (Type SMTSO™) fasteners for compactelectronic assemblies attach to P.C. Boards for nut/standoff applications. These fastenersmount on P.C. Boards in the same manner and at the same time asother surface mount components prior to the automated refl ow solderprocess. The fasteners simply become another board component.
Features and Benefits

  • Hex shaped barrel provides larger solder area.
  • Provided on tape and reel.
  • Reduces board handling.
  • Smallest thread size: M1 / #0-80.
  • Minimum sheet thickness 0.5 mm / .020".
  • RoHS compliant.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Posts, Spacers, and Standoffs
Product Number SMTSO-M1-6-3ET
Product Name ReelFast microPEM Surface Mount Nuts / Standoffs - Type SMTSO Metric
Type & Shape Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-832-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers