SO4-632-34 is a thru-hole threaded standoff designed for installation into stainless steel sheets as thin as 0.040 in. (1.02 mm) with a minimum sheet hardness of HRB 88 / HB 183. It features a 0.138-32 thread size, a body length of 0.750 in. (19.05 mm), and a counterbore diameter of 0.250 in. (6.35 mm). The standoff installs with the head flush to one surface of the sheet and provides an internally threaded bore for stacking or spacing applications. Minimum distance to edge is 0.27 in. (6.86 mm).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-632-34 | SO4-632-34 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |