SMTSO-M25-10ET is a ReelFast® surface mount nut or standoff designed for automated reflow soldering onto PC boards. It mounts as a standard SMT component on tape and reel, compatible with existing automated placement equipment. The part is intended for board-to-board or board-to-chassis attachment, eliminating risks from secondary installation. It features internal blind-hole threads and is provided with a polyamide patch for vacuum pick-up. The assembly is packaged on reels conforming to EIA-481 with a 24mm tape width.
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded.
Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SMTSO-M25-10ET | SMTSO-M25-10ET |
| Product Name | ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |