SO4™ thru-hole threaded standoffs are designed for installation into stainless steel sheets as thin as .040"/1.02mm with a hardness of HRB 88 / HB 183 or less, providing internally threaded mounting for stacking or spacing applications. The SO4-440-8 variant features a .112-40 thread, a nominal hole size of .166", a minimum sheet thickness of .040", and a maximum counterbore depth of .187". The standoff length is .250" (8 in 32nds of an inch), with a body diameter of .165" and a minimum distance to edge of .23". The head installs flush with one surface of the sheet, and the clinching profile may vary. Installation requires proper hole sizing and adherence to recommended proximity guidelines to bends and other hardware.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-440-8 | SO4-440-8 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |