SO4-632-6 is a thru-hole threaded standoff designed for installation into stainless steel sheets as thin as 0.040 in, with a minimum hardness of HRB 88. It has a 0.138-32 thread, a 0.213 in barrel length, a 0.156 in counterbore depth, and a 0.212 in nominal hole size. The head installs flush to one surface of the sheet, and the standoff is suitable for stacking or spacing applications. The clinching profile may vary.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-632-6 | SO4-632-6 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |