PennEngineering® ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric SMTSO-M25-6ET

Description
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
Request a Quote
Description
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric are designed for reliable attachment to PC boards, utilizing surface-mount technology that allows them to be mounted simultaneously with other components during the automated reflow solder process. This integration minimizes the risk of damage to PC boards associated with secondary installation operations. The fasteners are provided on 13-inch recyclable reels, with a tape width of 24mm, and include a polyamide patch for effective vacuum pick-up. They are available in both threaded and unthreaded configurations, making them versatile for various applications. The product conforms to EIA-481 standards, ensuring compatibility with existing SMT automated installation equipment.

Datasheet Summary
Powered by GS/AI

ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric are designed for reliable attachment to PC boards, utilizing surface-mount technology that allows them to be mounted simultaneously with other components during the automated reflow solder process. This integration minimizes the risk of damage to PC boards associated with secondary installation operations. The fasteners are provided on 13-inch recyclable reels, with a tape width of 24mm, and include a polyamide patch for effective vacuum pick-up. They are available in both threaded and unthreaded configurations, making them versatile for various applications. The product conforms to EIA-481 standards, ensuring compatibility with existing SMT automated installation equipment.

Suppliers

Company
Product
Description
Supplier Links
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric - SMTSO-M25-6ET - PennEngineering®
Danboro, PA, United States
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric
SMTSO-M25-6ET
ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric SMTSO-M25-6ET
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded. Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.

Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded.
Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.

Supplier's Site Datasheet
Steel Standoffs - SMTSO-M25-6ET - bisco industries
Anaheim, CA, United States
Steel Standoffs
SMTSO-M25-6ET
Steel Standoffs SMTSO-M25-6ET
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SMTSO-M25-6ET SMTSO-M25-6ET
Product Name ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric Steel Standoffs
Type & Shape Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-8632-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details