SO4™ thru-hole threaded standoffs install permanently into stainless steel sheets as thin as .040"/1.02mm with the head flush against one surface and provide internally threaded attachment points for stacking or spacing applications. The SO4-440 variant has a thread size of .112-40 (4-40), a recommended hole size of .040"/.97mm, a minimum sheet thickness of .040"/1.02mm, and a minimum distance to edge of .23"/5.8mm. The standoff body has a nominal height of .166"/4.22mm and a counterbore diameter of .125"/3.18mm. All SO4 standoffs are made from precipitation-harden
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-440-18 | SO4-440-18 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |