SO4™ thru-hole threaded standoffs install into stainless steel sheets as thin as .040″/1.02mm and are designed for stacking or spacing applications, with the head flush with one surface of the sheet. The SO4-632 variant has a thread size of .138-32, a recommended hole size of .166″, and a minimum sheet thickness of .040″. The nominal length for SO4-632-12 is .125″ (12 in 32nds of an inch). All variants meet the hardness requirement of HRB 88 / HB 183 or less. The clinching profile and groove location may vary.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-632-12 | SO4-632-12 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |