SMTSO-M3-4ET is a ReelFast® surface mount nut designed for mounting on printed circuit boards during standard SMT reflow soldering. It features internal M3 threaded holes and is supplied on tape and reel compatible with automated assembly equipment. The fastener includes a polyamide patch for vacuum pick-up and conforms to EIA-481 packaging standards.
Type SMTSO - ReelFast® surface mount nuts and standoffs are available threaded and unthreaded.
Packaged on 13” recyclable reels. Tape width is 24mm. Supplied with polyamide patch for vacuum pick up. Reels conform to EIA-481.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SMTSO-M3-4ET | SMTSO-M3-4ET |
| Product Name | ReelFast Surface Mount Nuts and Spacers/Standoffs - Type SMTSO - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |