SO4™ and BSO4™ standoffs provide internally threaded fasteners for stacking or spacing applications in stainless steel sheets as thin as .040"/1.02mm. They install permanently using a squeeze in properly sized holes, with the reverse side remaining flush and smooth. These standoffs are designed for use in stainless steel sheets with a hardness of HRB 90 / HB 192 or less and offer corrosion resistance similar to 300 series stainless steel. The tools required for installation are not specified, but the design ensures secure, permanent mounting without protrusion on the reverse side.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types SO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO4-6440-22 | SO4-6440-22 |
| Product Name | Thru-Hole Threaded Standoffs for Installation into Stainless Steel - Type SO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |